891-8993/105-501详情
WAGO 891-8993/105-501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Black
房屋颜色
Black
0个相似型号
891-8993/105-501拓展信息








哦! 它是空的。