891-8993/116-402详情
WAGO 891-8993/116-402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
285-06166
Manufacturer
Siemens Building Technologies
Colour outer sheath
White
Degree of protection (IP)
IP40
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
房屋颜色
White
连接类型
Flanged
891-8993/116-402拓展信息








哦! 它是空的。