891-8993/206-605详情
WAGO 891-8993/206-605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.78
Ihs Manufacturer
WAGO CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
891-8993/206-605
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
连接器类型
矩形电源连接器
Reach合规守则
unknown
891-8993/206-605拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。