891-8994/016-602详情
WAGO 891-8994/016-602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
230 VAC/400 VDC
Manufacturer Part Number
7000-50051-9611000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
连接器类型
7/8 in Right Angle Male to 7/8 in Right Angle Female, 5-pole
额定电流
12 Amps
知识产权评级
IP67
长度
10 Meters
891-8994/016-602拓展信息








哦! 它是空的。