891-8995/005-405详情
WAGO 891-8995/005-405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-13161-3494000
Side 2 Gender
飞线
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR;PVC
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
连接器类型
Right Angle Male to Flying Leads, 5-pole, M12
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
40 Meters
891-8995/005-405拓展信息








哦! 它是空的。