891-8995/206-607详情
WAGO 891-8995/206-607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Colour outer sheath
Grey
0个相似型号
891-8995/206-607拓展信息








哦! 它是空的。