893-1022详情
WAGO 893-1022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
893-1022
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.72
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
With strain relief
有
Pollution degree
3
Model
Bus
Rated surge voltage
0.8
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
宽度
14.1
长度
47.5
893-1022拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。