894-8392/073-106详情
WAGO 894-8392/073-106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Pollution degree
3
Rated surge voltage
0.8
0个相似型号
894-8392/073-106拓展信息
894-8392/073-106详情
WAGO 894-8392/073-106重要参数规格及、参数值,及相似型号如下:
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Pollution degree
3
Rated surge voltage
0.8
894-8392/073-106拓展信息