895-1051详情
WAGO 895-1051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Degree of protection (IP)
IP20
Locking mechanism
None
Transparent
有
Model
Power supply system
宽度
90
高度
65
长度
160
0个相似型号
895-1051拓展信息
895-1051详情
WAGO 895-1051重要参数规格及、参数值,及相似型号如下:
Material housing
Other
Degree of protection (IP)
IP20
Locking mechanism
None
Transparent
有
Model
Power supply system
宽度
90
高度
65
长度
160
895-1051拓展信息