896-231详情
WAGO 896-231重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
Transparent
有
Model
Power supply system
宽度
33
高度
33
长度
55
0个相似型号
896-231拓展信息
896-231详情
WAGO 896-231重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
Transparent
有
Model
Power supply system
宽度
33
高度
33
长度
55
896-231拓展信息