897-1051详情
WAGO 897-1051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
845
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Flame retardant
According to IEC/EN 60332-3-24
With protective conductor
有
Conductor surface
Bare
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
-15 - 90
Core identification
Colour
Nominal cross section conductor
10
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer Part Number
897-1051
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.56
零件状态
活跃
Reach合规守则
unknown
连接器支持类型
线缆
897-1051拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。