899-631/405-000详情
WAGO 899-631/405-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
145
高度
30
长度
190
0个相似型号
899-631/405-000拓展信息
721-2109/037-000
WAGO
721-112/037-000
WAGO
721-105/008-000
WAGO
713-1104/107-000
WAGO
721-109/037-000
WAGO
721-208/008-000
WAGO
714-115
WAGO
721-104/008-000
WAGO
721-108/027-000
WAGO
711-138
WAGO








哦! 它是空的。