899-631/421-000详情
WAGO 899-631/421-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Material housing
Polyamide (PA)
Pollution degree
3
Rated surge voltage
4
高度
30
长度
190
宽度
145
0个相似型号
899-631/421-000拓展信息








哦! 它是空的。