286-CBT详情
Wakefield 286-CBT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Copper
Product Depth (mm)
12.7(mm)
Device Cooled
TO-220
Rad Hardened
无
类型
Passive
附着方法
Solderable Wave
产品长度(mm)
25.4(mm)
产品高度(mm)
30.2(mm)
0个相似型号
286-CBT拓展信息
1327-72
Wakefield-Vette
2013
Wakefield-Vette
511-3M
Wakefield-Vette
906-31-1-23-2-B-0
Wakefield-Vette
180-12-24C
Wakefield-Vette
180-10-24C
Wakefield-Vette
658-45ABT4E
Wakefield-Vette
274-2AB
Wakefield-Vette
511-6U
Wakefield-Vette
908-35-2-23-2-B-0
Wakefield-Vette








哦! 它是空的。