Wakefield-Vette 230-75ABE-10
- 收藏
- 对比
230-75ABE-10
2686-230-75ABE-10
热敏 - 散热器
--
大陆
立即发货

Heat Sinks Wave-Solderable Heat Sink for TO220, 14.5x12.7x22.2mm, Vertical, 10 Tab
1最小包装量--
230-75ABE-10详情
Wakefield-Vette 230-75ABE-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Designed for
TO-220
Heatsink Material
Aluminum
Factory Pack QuantityFactory Pack Quantity
1200
Rohs Code
有
Manufacturer Part Number
230-75ABE-10
Part Life Cycle Code
活跃
Ihs Manufacturer
WAKEFIELD-VETTE INC
Risk Rank
5.56
系列
230
颜色
Black
Reach合规守则
compliant
热支持设备类型
散热片/散热器
产品
Heatsinks
230-75ABE-10拓展信息
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette
Wakefield-Vette







哦! 它是空的。