1206N123F500CT详情
Walsin 1206N123F500CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
CERAMIC
终端数量
2
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Other
JESD-609代码
e3
端子表面处理
Tin (Sn) - with Nickel (Ni) barrier
电容式
陶瓷电容器
1206N123F500CT拓展信息








哦! 它是空的。