1206N1R5D251CT详情
Walsin 1206N1R5D251CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Ambient temperature
-25 - 80
Rated current In
1
Material housing
Stainless steel
Material of contact surface
Nickel/gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP69K
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.14 - 0.14
1206N1R5D251CT拓展信息








哦! 它是空的。