1210N471G631CT详情
Walsin 1210N471G631CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
CERAMIC
终端数量
2
Material of contact surface
Other
Degree of protection (IP)
IP68
Permitted cable outer temperature during assembling/handling
-40 - 90
Rated current In
9
Permitted cable outer temperature after assembling without vibration
-40 - 90
Manufacturer Series
1210
JESD-609代码
e3
端子表面处理
镍镀锡
电容式
陶瓷电容器
1210N471G631CT拓展信息








哦! 它是空的。