1808B181J102CT详情
Walsin 1808B181J102CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-20 - 70
Material housing
Other
Material of contact surface
Zinc
Locking mechanism
Other
Degree of protection (IP), mounted
IP30
0个相似型号
1808B181J102CT拓展信息








哦! 它是空的。