2225B155K500CT详情
Walsin 2225B155K500CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Brass
Manufacturer
NTE Electronics
Wire Size
22-18 AWG
Manufacturer Part Number
76-MD22
端子类型
Disconnect - Male
线缆规格(AWG)
22 AWG, 21 AWG, 20 AWG, 19 AWG, 18 AWG
绝缘的
Non-Insulated
0个相似型号
2225B155K500CT拓展信息








哦! 它是空的。