2225B334K102CT详情
Walsin 2225B334K102CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA1L-A3C63-G
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
0个相似型号
2225B334K102CT拓展信息
2225B334K102CT详情
Walsin 2225B334K102CT重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
HA1L-A3C63-G
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
2225B334K102CT拓展信息