2225B562K631CT详情
Walsin 2225B562K631CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Contact Materials
Brass
系列
Multimate XI
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Stamped
触点表面处理
Gold
线规
26-30 AWG
触点终端
Crimp
销钉或插座
Socket
触点表面处理厚度
31.5µin (0.80µm)
2225B562K631CT拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation








哦! 它是空的。