3N101详情
Walsin 3N101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
4
晶体管元件材料
SILICON
Package Description
CYLINDRICAL, O-MBCY-W4
Package Style
CYLINDRICAL
Package Body Material
METAL
Transition Frequency-Nom (fT)
3 MHz
Manufacturer Part Number
3N101
Package Shape
ROUND
Manufacturer
New Jersey Semiconductor Products Inc
Number of Elements
1
Part Life Cycle Code
活跃
Ihs Manufacturer
NEW JERSEY SEMICONDUCTOR PRODUCTS INC
Risk Rank
5.79
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-MBCY-W4
配置
SINGLE
晶体管应用
CHOPPER
极性/通道类型
PNP
JEDEC-95代码
TO-72
3N101拓展信息








哦! 它是空的。