SH21N8R2J201CT详情
Walsin SH21N8R2J201CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
74.25
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
SH21N8R2J201CT拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation








哦! 它是空的。