WLBD1005M1U301TB详情
Walsin WLBD1005M1U301TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
B47
Manufacturer
Continental Belt
Outside Length
50 Inches
Part Life Cycle Code
活跃
Ihs Manufacturer
WALSIN TECHNOLOGY CORP
Risk Rank
5.78
过滤器类型
硬质片
频带数量
1
达到SVHC
compliant
0个相似型号
WLBD1005M1U301TB拓展信息








哦! 它是空的。