Walsin Technology 0201N200J250
- 收藏
- 对比
0201N200J250
2689-0201N200J250
集成电路(IC)
--
大陆
立即发货

0201N200J250 datasheet pdf and Integrated Circuits (ICs) product details from Walsin Technology stock available at utmel
1最小包装量--
0201N200J250详情
Walsin Technology 0201N200J250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
CERAMIC
终端数量
2
Manufacturer Part Number
RF0201N200J250CG
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HITANO ENTERPRISE CORP
Package Description
,
Risk Rank
5.66
Manufacturer Series
RF
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
Reach合规守则
compliant
电容式
陶瓷电容器
0201N200J250拓展信息
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology







哦! 它是空的。