Walsin Technology 1808N470K631CT
- 收藏
- 对比
1808N470K631CT详情
Walsin Technology 1808N470K631CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
CERAMIC
终端数量
2
Manufacturer Part Number
1808N470K631CT
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
WALSIN TECHNOLOGY CORP
Package Description
,
Risk Rank
5.64
Manufacturer Series
1808
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Tin (Sn) - with Nickel (Ni) barrier
Reach合规守则
compliant
电容式
陶瓷电容器
1808N470K631CT拓展信息
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology








哦! 它是空的。