Walsin Technology 3N110
- 收藏
- 对比
3N110
2689-3N110
集成电路(IC)
--
大陆
立即发货

ROTARY SWITCH, CONCENTRIC SHAFT, 36&DEG, , 1 DECK, 1 POLE/DECK, 3 POSITIONS/POLE, NON-SHORTING & 1 DECK, 1 POLE/DECK, 3 POSITIONS/POLE, NON-SHORTING, 71C36-1BB-1BB
1最小包装量--
3N110详情
Walsin Technology 3N110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
晶体管元件材料
SILICON
Manufacturer Part Number
3N110
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TELCOM SEMICONDUCTOR INC
Risk Rank
5.68
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
PNP
3N110拓展信息
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology
Walsin Technology







哦! 它是空的。