Walsin Technology RFBPB1608060A9T
- 收藏
- 对比
RFBPB1608060A9T
2689-RFBPB1608060A9T
陶瓷电容器
0603 (1608 metric)
大陆
立即发货

Signal Conditioning Balanced Type Band Pass Filter
1最小包装量--
RFBPB1608060A9T详情
Walsin Technology RFBPB1608060A9T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0603 (1608 metric)
Factory Pack QuantityFactory Pack Quantity
4000
Mounting
SMD/SMT
RoHS
Details
Manufacturer Series
RFBPB
包装
MouseReel
系列
RFBPB
类型
Band Pass Filter - Balanced
终端样式
SMD/SMT
过滤器类型
陶瓷BPF
产品
带通滤波器
RFBPB1608060A9T拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation







哦! 它是空的。