Walsin Technology RFBPB2012090A98X3U
- 收藏
- 对比
RFBPB2012090A98X3U
2689-RFBPB2012090A98X3U
陶瓷电容器
0805 (2012 metric)
大陆
立即发货

Signal Conditioning Balanced Type Band Pass Filter
1最小包装量--
RFBPB2012090A98X3U详情
Walsin Technology RFBPB2012090A98X3U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0805 (2012 metric)
RoHS
Details
Mounting
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
2000
Package
Tape & Reel (TR)
厂商
Walsin Technology Corporation
Product Status
活跃
系列
RFBPB
包装
MouseReel
类型
Band Pass Filter - Balanced
终端样式
SMD/SMT
产品
带通滤波器
RFBPB2012090A98X3U拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation







哦! 它是空的。