Walsin Technology RFBPF1608070A5T
- 收藏
- 对比
RFBPF1608070A5T
2689-RFBPF1608070A5T
陶瓷电容器
0603 (1608 metric)
大陆
立即发货

Signal Conditioning Band Pass Filter
1最小包装量--
RFBPF1608070A5T详情
Walsin Technology RFBPF1608070A5T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0603 (1608 metric)
安装类型
表面贴装
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
4000
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
Walsin Technology Corporation
Product Status
Obsolete
系列
RFBPF
包装
MouseReel
尺寸/尺寸
0.063 L x 0.032 W (1.60mm x 0.80mm)
类型
带通滤波器
终端样式
SMD/SMT
产品
带通滤波器
高度(最大)
0.032 (0.80mm)
RFBPF1608070A5T拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation







哦! 它是空的。