注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.709171
10
¥3.499217
100
¥3.301152
500
¥3.114295
1000
¥2.938014
Walsin Technology RFDIP1606L51T
- 收藏
- 对比
RFDIP1606L51T
2689-RFDIP1606L51T
陶瓷电容器
--
大陆
立即发货

Signal Conditioning 2400-2500 MHz 4900-5850 MHz
--最小包装量--
¥
总价: ¥
RFDIP1606L51T详情
Walsin Technology RFDIP1606L51T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
4000
RoHS
Details
Package
Tape & Reel (TR)
厂商
Walsin Technology Corporation
Product Status
活跃
包装
MouseReel
系列
RFDIP
类型
槽口过滤器
终端样式
SMD/SMT
频率范围
2400 MHz to 2500 MHz, 4900 MHz to 5850 MHz
产品
Diplexers
RFDIP1606L51T拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation






哦! 它是空的。