Walsin Technology RFDIP2520070L1T
- 收藏
- 对比
RFDIP2520070L1T
2689-RFDIP2520070L1T
陶瓷电容器
1008 (2520 metric)
大陆
立即发货

Signal Conditioning Diplexer
1最小包装量--
RFDIP2520070L1T详情
Walsin Technology RFDIP2520070L1T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
1008 (2520 metric)
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
2000
Package
Tape & Reel (TR)
厂商
Walsin Technology Corporation
Product Status
活跃
系列
RFDIP
包装
MouseReel
类型
Diplexer
终端样式
SMD/SMT
产品
Diplexers
频带(低/高)
2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz
RFDIP2520070L1T拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation







哦! 它是空的。