Walsin Technology RMC1/16-2214FTP
- 收藏
- 对比
RMC1/16-2214FTP
2689-RMC1/16-2214FTP
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD 0603 2M21 1%
1最小包装量--
RMC1/16-2214FTP详情
Walsin Technology RMC1/16-2214FTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0603
Case Code - mm
1608
Qualification
AEC-Q200
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
5000
Unit Weight
0.000071 oz
系列
RMC
包装
MouseReel
应用
汽车级
特征
-
RMC1/16-2214FTP拓展信息
Walsin Tech Corp
Walsin Technology Corporation
Walsin Tech Corp
Walsin Tech Corp
Walsin Tech Corp
Walsin Tech Corp
Walsin Technology
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology







哦! 它是空的。