Walsin Technology RMC1/4_JTE
- 收藏
- 对比
RMC1/4_JTE
2689-RMC1/4_JTE
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD RMC 1/4 1210 5%
1最小包装量--
RMC1/4_JTE详情
Walsin Technology RMC1/4_JTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
1210
Case Code - mm
3225
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
4000
Unit Weight
0.000564 oz
系列
RMC
RMC1/4_JTE拓展信息
Walsin Tech Corp
Walsin Technology Corporation
Walsin Tech Corp
Walsin Tech Corp
Walsin Tech Corp
Walsin Tech Corp
Walsin Technology
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation







哦! 它是空的。