Walsin Technology Corporation RFBPF1608070AST
- 收藏
- 对比
RFBPF1608070AST
2689-RFBPF1608070AST
RF 滤波器
0603 (1608 Metric), 4 PC Pad
大陆
立即发货

FILTER BANDPASS 2.4GHZ ISM SMD
--最小包装量--
RFBPF1608070AST详情
Walsin Technology Corporation RFBPF1608070AST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
表面贴装
包装/外壳
0603 (1608 Metric), 4 PC Pad
包装
Cut Tape (CT)
系列
RFBPF
尺寸/尺寸
0.063Lx0.032W 1.60mmx0.80mm
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
高度(最大)
0.032 0.80mm
RoHS状态
ROHS3 Compliant
RFBPF1608070AST拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation








哦! 它是空的。