Walsin Technology Corporation RFBPF2008A38T
- 收藏
- 对比
RFBPF2008A38T
2689-RFBPF2008A38T
RF 滤波器
0805 (2012 Metric)
大陆
立即发货

RF FILTER BAND PASS 2.45GHZ 0805
1最小包装量--
RFBPF2008A38T详情
Walsin Technology Corporation RFBPF2008A38T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
0805 (2012 Metric)
包装
Tape & Reel (TR)
系列
RFBPF
尺寸/尺寸
0.079Lx0.049W 2.00mmx1.25mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
频率
2.45GHz
过滤器类型
带通
插入损耗
1.8dB
高度(最大)
0.035 0.90mm
RoHS状态
ROHS3 Compliant
RFBPF2008A38T拓展信息
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin Technology Corporation
Walsin







哦! 它是空的。