19742详情
WAVESHARE 19742重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of display
LCD
Kind of display
matrix IPS
Display resolution
720x720
Screen size
4"
Touchpad
capacitive
Gross weight
79g
Certificates
RoHS compliant
0个相似型号
19742拓展信息
19742详情
WAVESHARE 19742重要参数规格及、参数值,及相似型号如下:
Type of display
LCD
Kind of display
matrix IPS
Display resolution
720x720
Screen size
4"
Touchpad
capacitive
Gross weight
79g
Certificates
RoHS compliant
19742拓展信息