23991详情
WAVESHARE 23991重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of display
LCD
Kind of display
alphanumeric
Number of characters (columns x lines)
16x2
Backgr. colour
blue
Dimensions
87x32x13mm
Window dimensions (H x W)
64.5x16mm
Backlight colour
white
Connector pinout layout
1x4
Touchpad
none
Gross weight
61.19g
Certificates
RoHS compliant
Supply voltage
3.3...5V DC
界面
I2C
照明
LED
23991拓展信息








哦! 它是空的。