WeEn Semiconductors BT131S
- 收藏
- 对比
BT131S
2700-BT131S
晶闸管 - TRIAC
--
大陆
立即发货

BT131S datasheet pdf and Thyristors - TRIACs product details from WeEn Semiconductors stock available at utmel
1最小包装量--
BT131S详情
WeEn Semiconductors BT131S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Receptacle, Female Sockets
颜色
Silver
紧固类型
Threaded
方向
E
外壳完成
化学镍
特征
Ground
BT131S拓展信息
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors







哦! 它是空的。