WeEn Semiconductors BT234-800E,127
- 收藏
- 对比
BT234-800E,127
2700-BT234-800E,127
晶闸管 - TRIAC
--
大陆
立即发货

TRIAC 4QUAD 35A 800V TO-220AB
1最小包装量--
BT234-800E,127详情
WeEn Semiconductors BT234-800E,127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e3
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
Reach合规守则
not_compliant
触发装置类型
4 QUADRANT LOGIC LEVEL TRIAC
RoHS状态
符合RoHS标准
BT234-800E,127拓展信息
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors
WeEn Semiconductors







哦! 它是空的。