Weidmuller 0274040000
- 收藏
- 对比
0274040000
2702-0274040000
端子块 - 适配器
--
大陆
立即发货

Single- and multi-pole terminal strip
1最小包装量--
0274040000详情
Weidmuller 0274040000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
1.5 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
5V
Connectable conductor cross section solid-core
0.5 - 4
深度
16.1
宽度
35.75
高度
15
长度
16.1
0274040000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。