Weidmuller 0366560000
- 收藏
- 对比
0366560000
2702-0366560000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
--最小包装量--
0366560000详情
Weidmuller 0366560000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
1.5 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 6
深度
33
宽度
60
高度
36.5
长度
36.5
0366560000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。