Weidmuller 1007120000
- 收藏
- 对比
1007120000详情
Weidmuller 1007120000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
15
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
1007120000拓展信息








哦! 它是空的。