Weidmuller 1017220000
- 收藏
- 对比
1017220000
2702-1017220000
端子板 - 线对板
--
大陆
立即发货

1017220000 - Weidmuller PCB Components S2L-SMT 3.50/28/180LF 1.5SN BK BX Sold in a pack of 30
1最小包装量--
1017220000详情
Weidmuller 1017220000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
MIL-PRF-49470/1
Rated surge voltage
1.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
II
Pollution degree
2
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
9
Packaging type
Other
Type of electric connection
THR connection
Factory Pack QuantityFactory Pack Quantity
30
Manufacturer
Weidmuller
Brand
Weidmuller
电容量
4.7 uF
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
1017220000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。