Weidmuller 1021480000
- 收藏
- 对比
1021480000
2702-1021480000
圆形连接器
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
1021480000详情
Weidmuller 1021480000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
0.14 - 0.75
Connectable conductor cross section solid-core
0.14 - 0.14
Degree of protection (IP), mounted
IP67
Locking mechanism
压盖螺母
Material housing
Plastic
Material of contact surface
Other
Pollution degree
3
Rated current In
4
Type of electric connection
Screw connection
1021480000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。