Weidmuller 1034021009
- 收藏
- 对比
1034021009
2702-1034021009
无类别的
--
大陆
立即发货

1034021009 datasheet pdf and Unclassified product details from Weidmuller stock available at utmel
1最小包装量--
1034021009详情
Weidmuller 1034021009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
1034021009拓展信息







哦! 它是空的。