Weidmuller 1045010000
- 收藏
- 对比
1045010000
2702-1045010000
端子板 - 线对板
--
大陆
立即发货

1045010000 - Weidmuller PCB Components S2L-SMT 3.50/06/90G 1.5SN BK RL Sold in a pack of 235
1最小包装量--
1045010000详情
Weidmuller 1045010000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PVDF (Polyvinylidene Fluoride)
For Use With
Cables
Type of electric connection
THR connection
Packaging type
Blister
Rated current In
9
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
1.5
Factory Pack QuantityFactory Pack Quantity
235
Manufacturer
Weidmuller
Brand
Weidmuller
类型
标记套管
颜色
White
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
1045010000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。