Weidmuller 1059480250
- 收藏
- 对比
1059480250
2702-1059480250
无类别的
--
大陆
立即发货

1059480250 - Weidmuller 1059480250 SAI Passive SAIL-M12GM12W-4S2.5U
1最小包装量--
1059480250详情
Weidmuller 1059480250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
1059480250拓展信息







哦! 它是空的。