Weidmuller 1060220000
- 收藏
- 对比
1060220000
2702-1060220000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
1060220000详情
Weidmuller 1060220000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 35
Rated current In
125
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 35
Connectable conductor cross section multi-wired
2.5 - 50
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
2.5 - 16
深度
62.5
宽度
16
高度
60
长度
60
1060220000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。